4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 065230-SN74ALS169BN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 40MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDIP16
IC BINARY COUNTER 4-BIT 16DIP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP
IC COUNTER BIN 4BIT U/D 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS169BN | 065230-SN74ALS169BN | 296-33718-5-ND | SN74ALS169BN | SN74ALS169BN | SN74ALS169BN | SN74ALS169BN |
| Product Name | SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters | Logic - Logic - Counters, Dividers - SN74ALS169BN | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SO,SOIC | 16-SO | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP16 | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | ALS | TTL |