Rochester Electronics Logic - Logic - Counters, Dividers - MM74HC4020MX MM74HC4020MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885216-MM74HC4020MX Series: 74HC Features: Counter IC Element Bit Package: Bulk Family Name: 74HC4020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885216-MM74HC4020MX Series: 74HC Features: Counter IC Element Bit Package: Bulk Family Name: 74HC4020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MM74HC4020MX - 885216-MM74HC4020MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC4020MX
885216-MM74HC4020MX
Logic - Logic - Counters, Dividers - MM74HC4020MX 885216-MM74HC4020MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 885216-MM74HC4020MX Series: 74HC Features: Counter IC Element Bit Package: Bulk Family Name: 74HC4020 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 885216-MM74HC4020MX
Series: 74HC
Features: Counter IC Element Bit
Package: Bulk
Family Name: 74HC4020
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - MM74HC4020MX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC4020MX
Logic - Counters, Dividers MM74HC4020MX
BINARY COUNTER, HC/UH SERIES

BINARY COUNTER, HC/UH SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 885216-MM74HC4020MX MM74HC4020MX
Product Name Logic - Logic - Counters, Dividers - MM74HC4020MX Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - JM38510/05653BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
Ic, 4000 Locmos, 4521, Dip16, 15V; Logic Family / Base Number Nexperia - 10WX5504 - Newark, An Avnet Company
Specs
Supply Voltage 4.5V
Package Type DIP
Number of Pins 16
View Details
 - 54F169/QEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
Package Type DIP; CDIP16
View Details