Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89327LMITR SY89327LMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047463-SY89327LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047463-SY89327LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89327LMITR - 047463-SY89327LMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89327LMITR
047463-SY89327LMITR
Logic - Logic - Translators, Level Shifters - SY89327LMITR 047463-SY89327LMITR
Manufacturer: Microchip Technology Win Source Part Number: 047463-SY89327LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047463-SY89327LMITR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, CMOS, HSTL, LVDS, TTL
Output Signal: LVPECL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 047463-SY89327LMITR
Product Name Logic - Logic - Translators, Level Shifters - SY89327LMITR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595E - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
11 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 29AC1080 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details