Nexperia B.V. 8-bit parallel-in/serial out shift register 74HC165BQ,115

Description
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion
Request a Quote Datasheet
Description
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit parallel-in/serial out shift register - 74HC165BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
8-bit parallel-in/serial out shift register
74HC165BQ,115
8-bit parallel-in/serial out shift register 74HC165BQ,115
The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-o ut shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Asynchronous 8-bit parallel load Synchronous serial input Input levels: For 74HC165: CMOS level For 74HCT165: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Parallel-to-serial data conversion

The 74HC165; 74HCT165 are 8-bit serial or parallel-in/serial-out shift registers. The device features a serial data input (DS), eight parallel data inputs (D0 to D7) and two complementary serial outputs (Q7 and Q7). When the parallel load input (PL) is LOW the data from D0 to D7 is loaded into the shift register asynchronously. When PLis HIGH data enters the register serially at DS. When the clock enable input (CE) is LOW data is shifted on the LOW-to-HIGH transitions of the CP input. A HIGH on CEwill disable the CP input. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Asynchronous 8-bit parallel load
  • Synchronous serial input
  • Input levels:
    • For 74HC165: CMOS level
    • For 74HCT165: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Parallel-to-serial data conversion
Supplier's Site Datasheet
Shift Registers - 1727-6032-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6032-1-ND
Shift Registers 1727-6032-1-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-6032-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6032-2-ND
Shift Registers 1727-6032-2-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Shift Registers - 1727-6032-6-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-6032-6-ND
Shift Registers 1727-6032-6-ND
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1040306-74HC165BQ,115 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1040306-74HC165BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 1040306-74HC165BQ,115
Win Source Part Number: 1040306-74HC165BQ,11 5 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74HC Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-DHVQFN (2.5x3.5) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HC165PW,112; SN74HC595PWR; SN74HC166N; SN74HC165DR; MC74HC165AFG; M74HC4094TTR; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HC165BQ-G-ND,1727- 6032-6,568-7724-2-ND ,568-7724-1-ND,1727- 6032-2,568-7724-6-ND ,568-7724-2,568-7724 -1,74HC165BQ,115-ND, 568-7724-6,935286073 115,1727-6032-1,74HC 165BQ115,74HC165BQ-G Base Product Number: 74HC165

Win Source Part Number: 1040306-74HC165BQ,115
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74HC
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-DHVQFN (2.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74HC165PW,112; SN74HC595PWR; SN74HC166N; SN74HC165DR; MC74HC165AFG; M74HC4094TTR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74HC165BQ-G-ND,1727-6032-6,568-7724-2-ND,568-7724-1-ND,1727-6032-2,568-7724-6-ND,568-7724-2,568-7724-1,74HC165BQ,115-ND,568-7724-6,935286073115,1727-6032-1,74HC165BQ115,74HC165BQ-G
Base Product Number: 74HC165

Buy Now Datasheet
Logic - Shift Registers - 74HC165BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC165BQ,115
Logic - Shift Registers 74HC165BQ,115
IC 8BIT SHIFT REGISTER 16-DHVQFN

IC 8BIT SHIFT REGISTER 16-DHVQFN

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Shifting Register
74HC165BQ,115
Logic ICs >> Shifting Register 74HC165BQ,115
DHVQFN-16-EP(2.5x3.5 ) Shifting Register ROHS

DHVQFN-16-EP(2.5x3.5) Shifting Register ROHS

Supplier's Site Datasheet
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia - 55W4684 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia
55W4684
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia 55W4684
IC, PI-SO, 8BIT SHIFT REG, DHVQFN16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

IC, PI-SO, 8BIT SHIFT REG, DHVQFN16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia - 93X4879 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia
93X4879
Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia 93X4879
IC, PI-SO, 8BIT SHIFT REG, DHVQFN16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

IC, PI-SO, 8BIT SHIFT REG, DHVQFN16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:DHVQFN; No. of Pins:16Pins; Supply VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC165BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC165BQ,115
Integrated Circuits (ICs) - Logic - Shift Registers 74HC165BQ,115
IC 8BIT SHIFT REGISTER 16-DHVQFN

IC 8BIT SHIFT REGISTER 16-DHVQFN

Supplier's Site
Shift Registers - 74HC165BQ,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC165BQ,115
Shift Registers 74HC165BQ,115
Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Shift Shift Register 1 Element 8 Bit 16-DHVQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC165BQ,115 1727-6032-1-ND 1040306-74HC165BQ,115 74HC165BQ,115 74HC165BQ,115 55W4684 74HC165BQ,115 74HC165BQ,115
Product Name 8-bit parallel-in/serial out shift register Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Logic ICs >> Shifting Register Ic, Pi-So, 8Bit Shift Reg, Dhvqfn16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V ~ 6V
Features ESD Protection
Package Type Other; SOT763-1 SOT763-1 Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Output Characteristics Complementary Complementary Complementary
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74HCT4094D-Q100J - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
8-bit serial-in/parallel-out shift register - 74AHC164BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW/G400J - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
Shift Registers - 1727-1821-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.3V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers