Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKC SY88927VKC

Description
Manufacturer: Microchip Technology Win Source Part Number: 124172-SY88927VKC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 124172-SY88927VKC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKC - 124172-SY88927VKC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKC
124172-SY88927VKC
Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKC 124172-SY88927VKC
Manufacturer: Microchip Technology Win Source Part Number: 124172-SY88927VKC Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/1 Data Rate: 2.5Gbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 124172-SY88927VKC
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/1
Data Rate: 2.5Gbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SY88927VKC
Interface Transceiver IC 710-SY88927VKC
IC RECEIVER 0/1 8MSOP Product overview: SY88927VKC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKC can be used for catalog matching and distributor lookup.

IC RECEIVER 0/1 8MSOP Product overview: SY88927VKC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SY88927VKC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SY88927VKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SY88927VKC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SY88927VKC
IC RECEIVER 0/1 8MSOP

IC RECEIVER 0/1 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 124172-SY88927VKC 710-SY88927VKC SY88927VKC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SY88927VKC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066BQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
AM26S10 Quadruple Bus Transceiver - AM26S10CNE4 - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
# of Rx 4 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI32176-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers