Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKC

Description
Win Source Part Number: 1253463-SY88722VKC Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88722 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1253463-SY88722VKC Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88722 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 1253463-SY88722VKC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
1253463-SY88722VKC
Integrated Circuits (ICs) - PMIC - Laser Drivers 1253463-SY88722VKC
Win Source Part Number: 1253463-SY88722VKC Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Driver (Fiber Optic) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Data Rate: 622Mbps Current - Supply: 25 mA Number of Channels: 1 Current - Modulation: 30mA Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SY88722 RoHS Status: RoHS non-compliant

Win Source Part Number: 1253463-SY88722VKC
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Driver (Fiber Optic)
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Data Rate: 622Mbps
Current - Supply: 25 mA
Number of Channels: 1
Current - Modulation: 30mA
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SY88722
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Laser Drivers - SY88722VKC-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
SY88722VKC-ND
Laser Drivers SY88722VKC-ND
Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88722VKC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88722VKC
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88722VKC
IC LASER DRV 622MBPS 5.5V 10MSOP

IC LASER DRV 622MBPS 5.5V 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1253463-SY88722VKC SY88722VKC-ND SY88722VKC
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V~ 4.5V ~ 5.5V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-BCM5387IFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Interface Transceiver IC - 702-SI32193-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers