Texas Instruments ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGETG4

Description
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Request a Quote Datasheet
Description
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONET1101L 11.3 Gbps Laser Diode Driver - ONET1101LRGETG4 - Texas Instruments
Dallas, TX, United States
ONET1101L 11.3 Gbps Laser Diode Driver
ONET1101LRGETG4
ONET1101L 11.3 Gbps Laser Diode Driver ONET1101LRGETG4
11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

11.3 Gbps Laser Diode Driver 24-VQFN -25 to 100

Buy Now Datasheet
Laser Drivers - ONET1101LRGETG4-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
ONET1101LRGETG4-ND
Laser Drivers ONET1101LRGETG4-ND
Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Laser Driver IC 11.3Gbps 1 Channel 2.97V ~ 3.63V 24-VQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers - ONET1101LRGETG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
ONET1101LRGETG4
Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers ONET1101LRGETG4
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site
Laser Drivers - ONET1101LRGETG4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Laser Drivers
ONET1101LRGETG4
Laser Drivers ONET1101LRGETG4
Laser Drivers 11.3 Gbps Laser Diode Drvr

Laser Drivers 11.3 Gbps Laser Diode Drvr

Buy Now Datasheet
IC LASER DRV 11.3GB 3.63V 24VQFN - 815-ONET1101LRGETG4 - Utmel Electronic Limited
Hong Kong, China
IC LASER DRV 11.3GB 3.63V 24VQFN
815-ONET1101LRGETG4
IC LASER DRV 11.3GB 3.63V 24VQFN 815-ONET1101LRGETG4
IC LASER DRV 11.3GB 3.63V 24VQFN

IC LASER DRV 11.3GB 3.63V 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ONET1101LRGETG4 ONET1101LRGETG4-ND ONET1101LRGETG4 ONET1101LRGETG4 815-ONET1101LRGETG4
Product Name ONET1101L 11.3 Gbps Laser Diode Driver Laser Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers Laser Drivers IC LASER DRV 11.3GB 3.63V 24VQFN
Device Type Laser Driver Laser Driver Laser Driver Laser Driver Laser Driver
Features RoHS RoHS RoHS
Supply Voltage 3.3V Other; 2.97V ~ 3.63V Other 3V; 3.3V; 3.6V; Other; 2.97 V to 3.63 V -3.3V; 3V; Other; 3.3V
Data Rate 1.13E7 kbps 1.13E7 kbps 1.13E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers