Microchip Technology, Inc. Laser Drivers SY88232LMG

Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Request a Quote Datasheet
Description
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Drivers - 576-3540-ND - DigiKey
Thief River Falls, MN, United States
Laser Drivers
576-3540-ND
Laser Drivers 576-3540-ND
Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - SY88232LMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
SY88232LMG
Integrated Circuits (ICs) - PMIC - Laser Drivers SY88232LMG
IC LASER DRVR 2.5GBPS 3.6V 32MLF

IC LASER DRVR 2.5GBPS 3.6V 32MLF

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 576-3540-ND SY88232LMG
Product Name Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Device Type Laser Driver Laser Driver
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.50E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Controllers - ADM6996FCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details