Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086352-PBHV9050Z,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Family Name: PBHV9050Z
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 350mV @ 20mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 80 @ 50mA, 10V
Maximum Power Dissipation: 700mW
Alternative Parts (Cross-Reference): PBHV9050Z/ZLF; PBHV9050Z/ZLX; PBHV9050ZF; PBHV9050Z;
Introduction Date: August 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 1086352-PBHV9050Z,115 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - PBHV9050Z,115 |
| Operating Temperature | 150 C (302 F) |