Texas Instruments SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity SN74GTLP1395PW

Description
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PW - Texas Instruments
Dallas, TX, United States
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity
SN74GTLP1395PW
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity SN74GTLP1395PW
Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85

Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity 20-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1256036-SN74GTLP1395PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1256036-SN74GTLP1395PW
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1256036-SN74GTLP1395PW
Win Source Part Number: 1256036-SN74GTLP1395 PW Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74GTLP Package: Tube Number of Circuits: 2 Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Inverted Translator Type: Mixed Signal Channel Type: Bidirectional Channels per Circuit: 1 Input Signal: LVTTL Output Signal: GTLP Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33916-5,SN74GTLP 1395PW,2156-SN74GTLP 1395PW,TEXTISSN74GTL P1395PW,SN74GTLP1395 PWE4,SN74GTLP1395PWE 4,SN74GTLP1395PWG4,S N74GTLP1395PWG4 Base Product Number: 74GTLP1395

Win Source Part Number: 1256036-SN74GTLP1395PW
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74GTLP
Package: Tube
Number of Circuits: 2
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Inverted
Translator Type: Mixed Signal
Channel Type: Bidirectional
Channels per Circuit: 1
Input Signal: LVTTL
Output Signal: GTLP
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33916-5,SN74GTLP1395PW,2156-SN74GTLP1395PW,TEXTISSN74GTLP1395PW,SN74GTLP1395PWE4,SN74GTLP1395PWE4,SN74GTLP1395PWG4,SN74GTLP1395PWG4
Base Product Number: 74GTLP1395

Buy Now Datasheet
Translators, Level Shifters - 296-33916-5-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
296-33916-5-ND
Translators, Level Shifters 296-33916-5-ND
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now Datasheet
Translators, Level Shifters - SN74GTLP1395PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74GTLP1395PW
Translators, Level Shifters SN74GTLP1395PW
Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Mixed Signal Translator Bidirectional 2 Circuit 1 Channel 20-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number SN74GTLP1395PW 1256036-SN74GTLP1395PW 296-33916-5-ND SN74GTLP1395PW
Product Name SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; GTL TTL; LVTTL TTL; GTLP
Package Type SOIC,TSSOP,TVSOP SSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Input Voltage 3.15 to 3.45 volts
Propagation Delay 9.7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - HPC46003V20/63 - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Translators, Level Shifters - 74LVCC3245APWR-P - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
Translators, Level Shifters - 100324J-QMLV - Quarktwin Technology Ltd.
Specs
Package Type DIP; 24-CDIP (0.400\", 10.16mm)
Output Type Differential
Features RoHS
View Details
2 suppliers