The SY10EL33ZI-TR is a divide-by-4 counter from Quarktwin Technology Ltd. designed for use in high-speed applications. It operates with a 3.3V power supply and features a typical propagation delay of 640 picoseconds, making it suitable for fast signal processing. The device supports a toggle frequency of up to 4.2 GHz, ensuring efficient performance in demanding environments. It includes internal 75 k,Ѷ input pull-down resistors and is packaged in an 8-pin SOIC format, facilitating easy integration into various circuit designs. The asynchronous reset pin allows for synchronization of multiple devices, enhancing its utility in complex systems. The operating temperature range is specified from -40°C to +85°C, ensuring reliability across a wide range of conditions.
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
IC DIVIDER /4 5V/3.3V 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | SY10EL33ZI-TR-ND | SY10EL33ZI-TR | SY10EL33ZI-TR | SY10EL33ZI-TR |
| Product Name | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Division Ratio | 4 |