Nexperia B.V. Integrated Circuits (ICs) - Logic - Counters, Dividers 74HCT390D,652

Description
Win Source Part Number: 1061994-74HCT390D,65 2 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HCT Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 55 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT393D,653; 74HCT4520D,118; 74HC390D,65274HCT390 D,652.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT390D,652-ND,568 -13105,74HCT390D-ND, 1727-2627,9337152006 52,74HCT390D,568-131 05-ND,NEXNXP74HCT390 D,652,2156-74HCT390D ,652-NEX Base Product Number: 74HCT390 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061994-74HCT390D,65 2 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HCT Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 55 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT393D,653; 74HCT4520D,118; 74HC390D,65274HCT390 D,652.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT390D,652-ND,568 -13105,74HCT390D-ND, 1727-2627,9337152006 52,74HCT390D,568-131 05-ND,NEXNXP74HCT390 D,652,2156-74HCT390D ,652-NEX Base Product Number: 74HCT390 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1061994-74HCT390D,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1061994-74HCT390D,652
Integrated Circuits (ICs) - Logic - Counters, Dividers 1061994-74HCT390D,652
Win Source Part Number: 1061994-74HCT390D,65 2 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74HCT Package: Tube Standard Package: 50 Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 55 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): 74HCT393D,653; 74HCT4520D,118; 74HC390D,65274HCT390 D,652.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 74HCT390D,652-ND,568 -13105,74HCT390D-ND, 1727-2627,9337152006 52,74HCT390D,568-131 05-ND,NEXNXP74HCT390 D,652,2156-74HCT390D ,652-NEX Base Product Number: 74HCT390 Product Status: Obsolete

Win Source Part Number: 1061994-74HCT390D,652
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HCT
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 55 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74HCT393D,653; 74HCT4520D,118; 74HC390D,65274HCT390D,652.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74HCT390D,652-ND,568-13105,74HCT390D-ND,1727-2627,933715200652,74HCT390D,568-13105-ND,NEXNXP74HCT390D,652,2156-74HCT390D,652-NEX
Base Product Number: 74HCT390
Product Status: Obsolete

Buy Now Datasheet
 - 74HCT390D,652 - Rochester Electronics
Newburyport, MA, United States
Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Decade Counter, HCT Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 1727-2627-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-2627-ND
Counters, Dividers 1727-2627-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 74HCT390D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HCT390D,652
Counters, Dividers 74HCT390D,652
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1061994-74HCT390D,652 74HCT390D,652 1727-2627-ND 74HCT390D,652
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type SOIC SO16 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Counter Category Synchronous; Asynchronous Asynchronous
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BMT - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
Dual 4-bit binary ripple counter - 74HCT393PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers