RF Amplifier 40-1000MHz Gain 24dB NF 2.5dB GaAs Product overview: S10040240P from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1000MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-S10040240P can be used for catalog matching and distributor lookup.
IC AMP GENERAL PURPOSE SOT115J
Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207047-S10040240P
Packaging: Bulk
Number of Circuits: 1
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: Module
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers |
| Product Number | 860-S10040240P | 2312-S10040240P-ND | 1207047-S10040240P |
| Product Name | 1000MHz Rf Amplifier | Video Amps and Modules | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - S10040240P |
| Standards | RoHS | RoHS |