The HCL-3-9001 and HCL-3-9002 are 60 MHz log amplifiers designed for RF signal measurement. They are housed in a hermetically sealed package with dimensions not specified. The devices operate over a 10 MHz bandwidth with a dynamic range of 0 to -70 dBm, outputting a voltage range of 0.2 to 2.0 V with a slope of 25 mV/dB at 25°C. Rise time is 60 ns max, fall time is 150 ns max, and tangential sensitivity is -80 dBm max. Input VSWR is 1.5:1 max, output VSWR is 2.0:1 max. The limited IF output is 0 ±2 dBm. Power requirements are +15 VDC at 80 mA max and -15 VDC at 160 mA max. Operating temperature ranges from -54°C to +85°C, with maximum RF input power of +15 dBm. Log linearity is ±0.75 dB at 25°C and ±1 dB over temperature. Sensitivity slope variation over temperature is ±5% max.
| Crane Aerospace & Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | HCL-3-9001_2 |
| Product Name | Log Amplifiers and DLVA |
| Device Type | Log Amplifiers |