Texas Instruments Integrated Circuits (ICs) - Logic - Translators, Level Shifters SN74AVC32T245NMJR

Description
Win Source Part Number: 1040137-SN74AVC32T24 5NMJR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Input Signal: CMOS Package / Case: 96-LFBGA Supplier Device Package: 96-NFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AVC32T245NMJ RDKR,296-SN74AVC32T2 45NMJRCT,296-SN74AVC 32T245NMJRTR Base Product Number: 74AVC32T245
Request a Quote Datasheet
Description
Win Source Part Number: 1040137-SN74AVC32T24 5NMJR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Input Signal: CMOS Package / Case: 96-LFBGA Supplier Device Package: 96-NFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AVC32T245NMJ RDKR,296-SN74AVC32T2 45NMJRCT,296-SN74AVC 32T245NMJRTR Base Product Number: 74AVC32T245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1040137-SN74AVC32T245NMJR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1040137-SN74AVC32T245NMJR
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1040137-SN74AVC32T245NMJR
Win Source Part Number: 1040137-SN74AVC32T24 5NMJR Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 74AVC Package: Tape & Reel Number of Circuits: 4 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 380Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Input Signal: CMOS Package / Case: 96-LFBGA Supplier Device Package: 96-NFBGA (13.5x5.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AVC32T245NMJ RDKR,296-SN74AVC32T2 45NMJRCT,296-SN74AVC 32T245NMJRTR Base Product Number: 74AVC32T245

Win Source Part Number: 1040137-SN74AVC32T245NMJR
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 74AVC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 380Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Input Signal: CMOS
Package / Case: 96-LFBGA
Supplier Device Package: 96-NFBGA (13.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AVC32T245NMJRDKR,296-SN74AVC32T245NMJRCT,296-SN74AVC32T245NMJRTR
Base Product Number: 74AVC32T245

Buy Now
Logic - Translators, Level Shifters - SN74AVC32T245NMJR - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
SN74AVC32T245NMJR
Logic - Translators, Level Shifters SN74AVC32T245NMJR
32-BIT DUAL-SUPPLY BUS TRANSCEIV

32-BIT DUAL-SUPPLY BUS TRANSCEIV

Supplier's Site Datasheet
Translators, Level Shifters - SN74AVC32T245NMJR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
SN74AVC32T245NMJR
Translators, Level Shifters SN74AVC32T245NMJR
Translation Transceiver 4 Element 8 Bit per Element 3-State Output 96-NFBGA (13.5x5.5)

Translation Transceiver 4 Element 8 Bit per Element 3-State Output 96-NFBGA (13.5x5.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1040137-SN74AVC32T245NMJR SN74AVC32T245NMJR SN74AVC32T245NMJR
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family CMOS; CMOS CMOS; CMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Translation Both
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3372EEBL+T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translators, Level Shifters - 296-SN74AXC4T774QPWRQ1CT-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 74LV1T34GW-Q100H - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Push-Pull
Features RoHS
View Details