Nexperia B.V. Dual supply translating transceiver; auto direction sensing; 3-state NXB0102GTX

Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Description
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between VCC(A) (1.2 V to 3.6 V) and VCC(B) (1.65 V to 5.5 V). It features IOFF circuitry for partial power-down operation, accepts inputs up to 5.5 V, and is specified for operation from -40 °C to +125 °C. The NXB0102GTX variant uses the XSON8 package (SOT833-1), measuring 1 × 1.95 × 0.5 mm, with pins referenced to the respective supply rails and an active-high output enable. ESD protection meets HBM class 3B (15000 V) for the B port and CDM class C3 (1500 V), and latch-up performance exceeds 100 mA per JESD 78B Class II.

Datasheet Summary
Powered by GS/AI

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing and 3-state outputs, enabling bidirectional voltage level translation between VCC(A) (1.2 V to 3.6 V) and VCC(B) (1.65 V to 5.5 V). It features IOFF circuitry for partial power-down operation, accepts inputs up to 5.5 V, and is specified for operation from -40 °C to +125 °C. The NXB0102GTX variant uses the XSON8 package (SOT833-1), measuring 1 × 1.95 × 0.5 mm, with pins referenced to the respective supply rails and an active-high output enable. ESD protection meets HBM class 3B (15000 V) for the B port and CDM class C3 (1500 V), and latch-up performance exceeds 100 mA per JESD 78B Class II.

Suppliers

Company
Product
Description
Supplier Links
Dual supply translating transceiver; auto direction sensing; 3-state - NXB0102GTX - Nexperia B.V.
Nijmegen, Netherlands
Dual supply translating transceiver; auto direction sensing; 3-state
NXB0102GTX
Dual supply translating transceiver; auto direction sensing; 3-state NXB0102GTX
The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Specified from −40 °C to +85 °C and −40 °C to +125 °C

The NXB0102 is a 2-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features two 2-bit input-output ports (An and Bn), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.2 V and 3.6 V and VCC(B) can be supplied at any voltage between 1.65 V and 5.5 V, making the device suitable for translating between any of the low voltage nodes (1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins An and OE are referenced to VCC(A) and pins Bn are referenced to VCC(B). A LOW level at pin OE causes the outputs to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.2 V to 3.6 V and VCC(B): 1.65 V to 5.5 V
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 15000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C
Supplier's Site Datasheet
Translator ICs - 2434631P - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2434631P
Translator ICs 2434631P
Dual supply translating transceiver

Dual supply translating transceiver

Supplier's Site
Translator ICs - 2434630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2434630
Translator ICs 2434630
Dual supply translating transceiver

Dual supply translating transceiver

Supplier's Site
Translator ICs - 2434631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Translator ICs
2434631
Translator ICs 2434631
Dual supply translating transceiver

Dual supply translating transceiver

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1371012-NXB0102GTX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1371012-NXB0102GTX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1371012-NXB0102GTX
Win Source Part Number: 1371012-NXB0102GTX Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-XFDFN Supplier Device Package: 8-XSON, SOT833-1 (1.95x1) Base Product Number: NXB0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Tri-State Data Rate: 100Mbps Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.65 V ~ 5.5 V

Win Source Part Number: 1371012-NXB0102GTX
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON, SOT833-1 (1.95x1)
Base Product Number: NXB0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Tri-State
Data Rate: 100Mbps
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.65 V ~ 5.5 V

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102GTXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102GTXCT-ND
Translators, Level Shifters 1727-NXB0102GTXCT-ND
IC XLTR VL BIDIR 8-XSON/SOT833-1

IC XLTR VL BIDIR 8-XSON/SOT833-1

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102GTXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102GTXTR-ND
Translators, Level Shifters 1727-NXB0102GTXTR-ND
IC XLTR VL BIDIR 8-XSON/SOT833-1

IC XLTR VL BIDIR 8-XSON/SOT833-1

Buy Now Datasheet
Translators, Level Shifters - 1727-NXB0102GTXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXB0102GTXDKR-ND
Translators, Level Shifters 1727-NXB0102GTXDKR-ND
IC XLTR VL BIDIR 8-XSON/SOT833-1

IC XLTR VL BIDIR 8-XSON/SOT833-1

Buy Now Datasheet
Translators, Level Shifters - NXB0102GTX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXB0102GTX
Translators, Level Shifters NXB0102GTX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-XSON, SOT833-1 (1.95x1)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXB0102GTX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXB0102GTX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXB0102GTX
IC TRANSLTR BIDIRECTIONAL 8XSON

IC TRANSLTR BIDIRECTIONAL 8XSON

Supplier's Site
Translators, Level Shifters - NXB0102GTX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
NXB0102GTX
Translators, Level Shifters NXB0102GTX
IC TRNSLTR BIDIR 8XSON

IC TRNSLTR BIDIR 8XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXB0102GTX 2434631P 1371012-NXB0102GTX 1727-NXB0102GTXCT-ND NXB0102GTX NXB0102GTX NXB0102GTX
Product Name Dual supply translating transceiver; auto direction sensing; 3-state Translator ICs Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SOT833-1 SOT833-1 XSON8 8-XFDFN 8-XFDFN 8-XFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T34GZ-Q100YLTR-ND - DigiKey
Specs
Package Type 4-XDFN Exposed Pad
Output Type Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 1727-4598-2-ND - DigiKey
Specs
Package Type 8-XFQFN Exposed Pad
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74AVC4T774PW-Q100JTR-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Translators, Level Shifters - 1727-8628-2-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers