Microchip Technology, Inc. SY100EP32V

Description
The SY100EP32V is an integrated ÷2 divider with differential clock inputs. The VBB pin, an internally generated voltage supply, is available to this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also rebias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01μF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open. The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will attain a random state; the reset allows for the synchronous use of multiple EP32’s in a system. The 100k series includes internal temperature compensation circuitry. Additional Features Guaranteed maximum frequency >4GHz 3.3V and 5V power supply options Guaranteed propagation delay <440ps over temperature Internal 75kΩ input pull-down resistors Wide operating temperature range: –40°C to +85°C Available in 8-pin MSOP and SOIC packages
Datasheet
Description
The SY100EP32V is an integrated ÷2 divider with differential clock inputs. The VBB pin, an internally generated voltage supply, is available to this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also rebias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01μF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open. The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will attain a random state; the reset allows for the synchronous use of multiple EP32’s in a system. The 100k series includes internal temperature compensation circuitry. Additional Features Guaranteed maximum frequency >4GHz 3.3V and 5V power supply options Guaranteed propagation delay <440ps over temperature Internal 75kΩ input pull-down resistors Wide operating temperature range: –40°C to +85°C Available in 8-pin MSOP and SOIC packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY100EP32V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY100EP32V is an integrated ÷2 divider with differential clock inputs. The VBB pin, an internally generated voltage supply, is available to this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also rebias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01μF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open. The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will attain a random state; the reset allows for the synchronous use of multiple EP32’s in a system. The 100k series includes internal temperature compensation circuitry. Additional Features Guaranteed maximum frequency >4GHz 3.3V and 5V power supply options Guaranteed propagation delay <440ps over temperature Internal 75kΩ input pull-down resistors Wide operating temperature range: –40°C to +85°C Available in 8-pin MSOP and SOIC packages

The SY100EP32V is an integrated ÷2 divider with differential clock inputs. The VBB pin, an internally generated voltage supply, is available to this device only. For single-ended input conditions, the unused differential input is connected to VBB as a switching reference voltage. VBB may also rebias AC-coupled inputs. When used, decouple VBB and VCC via a 0.01μF capacitor and limit current sourcing or sinking to 0.5mA. When not used, VBB should be left open. The reset pin is asynchronous and is asserted on the rising edge. Upon power-up, the internal flip-flops will attain a random state; the reset allows for the synchronous use of multiple EP32’s in a system. The 100k series includes internal temperature compensation circuitry.

Additional Features

    • Guaranteed maximum frequency >4GHz
    • 3.3V and 5V power supply options
    • Guaranteed propagation delay <440ps over temperature
    • Internal 75kΩ input pull-down resistors
    • Wide operating temperature range: –40°C to +85°C
    • Available in 8-pin MSOP and SOIC packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Dividers
Product Number SY100EP32V
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - SN74LS92D - Lingto Electronic Limited
Specs
Clock Frequency 42 MHz
View Details
Frequency Dividers - HX4210 - Maury Microwave
Specs
Supply Voltage 8VDC to 12VDC (100mA)
Power Dissipation 10 milliwatts
View Details
CY74FCT163T Synchronous 4-Bit Binary Counter - CY74FCT163CTQCT - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.25
Package Type SOIC,SSOP
View Details
7 suppliers