Nexperia B.V. 14-stage binary ripple counter with oscillator 74LV4060D,118

Description
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet
Description
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-stage binary ripple counter with oscillator - 74LV4060D,118 - Nexperia B.V.
Nijmegen, Netherlands
14-stage binary ripple counter with oscillator
74LV4060D,118
14-stage binary ripple counter with oscillator 74LV4060D,118
The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC. Features and benefits Wide supply voltage range from 1.0 V to 5.5 V Optimized for low voltage applications from 1.0 V to 3.6 V CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C All active components on-chip RC or crystal oscillator configuration Complies with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Control counters Timers Frequency dividers Time-delay circuits

The 74LV4060 is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, RTC and CTC), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (RTC and CTC) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess VCC.

Features and benefits

  • Wide supply voltage range from 1.0 V to 5.5 V
  • Optimized for low voltage applications from 1.0 V to 3.6 V
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Accepts TTL input levels between VCC = 2.7 V and VCC = 3.6 V
  • Typical VOLP (output ground bounce) < 0.8 V at VCC = 3.3 V; Tamb = 25 °C
  • Typical VOHV (output VOH undershoot) > 2 V at VCC = 3.3 V; Tamb = 25 °C
  • All active components on-chip
  • RC or crystal oscillator configuration
  • Complies with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Control counters
  • Timers
  • Frequency dividers
  • Time-delay circuits
Supplier's Site Datasheet
Counters, Dividers - 1727-74LV4060D,118TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060D,118TR-ND
Counters, Dividers 1727-74LV4060D,118TR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-74LV4060D,118DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060D,118DKR-ND
Counters, Dividers 1727-74LV4060D,118DKR-ND
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Buy Now Datasheet
Counters, Dividers - 1727-74LV4060D,118CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-74LV4060D,118CT-ND
Counters, Dividers 1727-74LV4060D,118CT-ND
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Buy Now Datasheet
 - 74LV4060D,118 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, LV/LV-A/LVX/H Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74LV4060D,118 - 1009076-74LV4060D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74LV4060D,118
1009076-74LV4060D,118
Logic - Logic - Counters, Dividers - 74LV4060D,118 1009076-74LV4060D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009076-74LV4060D,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 90MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009076-74LV4060D,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 90MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74LV4060D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74LV4060D,118
Integrated Circuits (ICs) - Logic - Counters, Dividers 74LV4060D,118
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site
Logic - Counters, Dividers - 74LV4060D,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74LV4060D,118
Logic - Counters, Dividers 74LV4060D,118
IC 14STAGE BINARY RIPPLE 16SOIC

IC 14STAGE BINARY RIPPLE 16SOIC

Supplier's Site Datasheet
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia - 74AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia
74AH2687
Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia 74AH2687
BINARY RIPPLE COUNTER/DIVIDER, 125DEG C ROHS COMPLIANT: YES

BINARY RIPPLE COUNTER/DIVIDER, 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Counters, Dividers - 74LV4060D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74LV4060D,118
Counters, Dividers 74LV4060D,118
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74LV4060D,118 1727-74LV4060D,118TR-ND 74LV4060D,118 1009076-74LV4060D,118 74LV4060D,118 74LV4060D,118 74AH2687 74LV4060D,118
Product Name 14-stage binary ripple counter with oscillator Counters, Dividers Logic - Logic - Counters, Dividers - 74LV4060D,118 Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Binary Ripple Counter/divider, 125Deg C Rohs Compliant Nexperia Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage +7.0 1 V ~ 5.5 V 1 V ~ 5.5 V
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOT109 16-SO SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HC393D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
Counters, Dividers - 1727-2623-2-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
14-stage binary counter - HEF4020BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
5 suppliers
Dual 4-bit synchronous binary counter - 74HCT4520D,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +7.0
View Details
5 suppliers