Nexperia B.V. Logic - Flip Flops 74HCT109DB,118

Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74HCT109DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT109DB,118
Logic - Flip Flops 74HCT109DB,118
IC FF JK TYPE DUAL 1BIT 16SSOP

IC FF JK TYPE DUAL 1BIT 16SSOP

Supplier's Site Datasheet
Flip Flops - 74HCT109DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT109DB,118
Flip Flops 74HCT109DB,118
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74HCT109DB,118 74HCT109DB,118
Product Name Logic - Flip Flops Flip Flops
fMAX 55 MHz
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
Flip-Flop Type J-K
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
3 suppliers
Flip Flops - 74AHC74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
3 suppliers