Micross Components, Inc. Memory - RAM - MT5C1008DCJ-45/IT MT5C1008DCJ-45/IT

Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221437-MT5C1008DCJ- 45/IT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221437-MT5C1008DCJ- 45/IT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT5C1008DCJ-45/IT
1221437-MT5C1008DCJ-45/IT
Memory - RAM - MT5C1008DCJ-45/IT 1221437-MT5C1008DCJ-45/IT
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221437-MT5C1008DCJ- 45/IT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 1 Mb Number of Pins: 32 Categories: RAM Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Address Bus Width: 17 b

Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221437-MT5C1008DCJ-45/IT
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 1 Mb
Number of Pins: 32
Categories: RAM
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Address Bus Width: 17 b

Buy Now
Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
774-MT5C1008DCJ-45/IT
Dual Memory IC and Storage Component 774-MT5C1008DCJ-45/IT
Static Ram, 128K X 8, Standard Power, Dual Ce, 45 Ns Access Time Product overview: MT5C1008DCJ-45/IT from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008DCJ-45/I T can be used for catalog matching and distributor lookup.

Static Ram, 128K X 8, Standard Power, Dual Ce, 45 Ns Access Time Product overview: MT5C1008DCJ-45/IT from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C1008DCJ-45/IT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1221437-MT5C1008DCJ-45/IT 774-MT5C1008DCJ-45/IT
Product Name Memory - RAM - MT5C1008DCJ-45/IT Dual Memory IC and Storage Component
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 794 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers