32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 0-XCEPT -55 to 210
32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 0-XCEPT -55 to 210 Product overview: SM28VLT32SKGD3 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM28VLT32SKGD3 can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (2M x 16) SPI 12MHz 0-XCEPT
Win Source Part Number: 1254097-SM28VLT32SKG
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 12
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Die
Supplier Device Package: 0-XCEPT
Temperature Range - Operating: -55°C ~ 210°C (TJ)
Memory Format: FLASH
Clock Frequency: 12 MHz
Memory Interface: SPI
ECCN: 3A001A2A
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Texas Instruments
Base Product Number: SM28VLT32
RoHS Status: RoHS non-compliant
IC FLASH 32MBIT SPI 12MHZ 0XCEPT
IC FLASH 32MBIT SPI 12MHZ 0XCEPT
FLASH Memory IC 32Mbit SPI 12 MHz 0-XCEPT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SM28VLT32SKGD3 | 774-SM28VLT32SKGD3 | SM28VLT32SKGD3-ND | 1254097-SM28VLT32SKGD3 | SM28VLT32SKGD3 | SM28VLT32SKGD3 | SM28VLT32SKGD3 |
| Product Name | SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -55 to 210 C (-67 to 410 F) | -55 C (-67 F) | -55 to 210 C (-67 to 410 F) | -55 to 210 C (-67 to 410 F) | -55 to 210 C (-67 to 410 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | CFP,XCEPT | Die | Die |