Infineon Technologies AG Memory S25FL032P0XMFI003

Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC
Request a Quote
Description
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S25FL032P0XMFI003 is a 32-Mbit Flash memory device operating at a voltage range of 2.7 V to 3.6 V. It features a single power supply operation and is designed with a memory architecture that includes 64 uniform 64-KB sectors, which can be further divided into 4-KB sub-sectors. The device supports various high-speed read modes, including Dual and Quad I/O operations, with clock rates up to 80 MHz. This memory device is compliant with the Common Flash Interface (CFI), allowing for easy integration with host systems. It offers multiple package options, including 8-pin SO, 16-pin SO, USON, WSON, and BGA configurations. The S25FL032P supports efficient programming and erasing capabilities, with a typical page program time of 1.5 ms and a cycling endurance of 100,000 cycles per sector. Additionally, it includes memory protection features such as the W#/ACC pin for protecting specified memory areas and a One-Time Programmable area for secure identification. However, it is important to note that this product family has been retired and is not recommended for new designs, with the S25FL064L being the factory-recommended migration path.

Datasheet Summary
Powered by GS/AI

The S25FL032P0XMFI003 is a 32-Mbit Flash memory device operating at a voltage range of 2.7 V to 3.6 V. It features a single power supply operation and is designed with a memory architecture that includes 64 uniform 64-KB sectors, which can be further divided into 4-KB sub-sectors. The device supports various high-speed read modes, including Dual and Quad I/O operations, with clock rates up to 80 MHz. This memory device is compliant with the Common Flash Interface (CFI), allowing for easy integration with host systems. It offers multiple package options, including 8-pin SO, 16-pin SO, USON, WSON, and BGA configurations. The S25FL032P supports efficient programming and erasing capabilities, with a typical page program time of 1.5 ms and a cycling endurance of 100,000 cycles per sector. Additionally, it includes memory protection features such as the W#/ACC pin for protecting specified memory areas and a One-Time Programmable area for secure identification. However, it is important to note that this product family has been retired and is not recommended for new designs, with the S25FL064L being the factory-recommended migration path.

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-S25FL032P0XMFI003TR-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC

FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 104MHz 16-SOIC

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-S25FL032P0XMFI003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-S25FL032P0XMFI003
Quad Memory IC and Storage Component 774-S25FL032P0XMFI003
IC FLASH 32MBIT SPI/QUAD 16SOIC Product overview: S25FL032P0XMFI003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFI00 3 can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI/QUAD 16SOIC Product overview: S25FL032P0XMFI003 from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S25FL032P0XMFI003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - S25FL032P0XMFI003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 16-SOIC

FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 104 MHz 16-SOIC

Buy Now Datasheet
IC FLASH 32MBIT SPI/QUAD 16SOIC

IC FLASH 32MBIT SPI/QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-S25FL032P0XMFI003TR-ND 774-S25FL032P0XMFI003 S25FL032P0XMFI003 S25FL032P0XMFI003
Product Name Memory Quad Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details