Infineon Technologies AG Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F200BB-70EC

Description
FLASH MEMORY, 2MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit / 128K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; MSL:- RoHS Compliant: No
Datasheet
Description
FLASH MEMORY, 2MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit / 128K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 08C4135 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
08C4135
Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 08C4135
FLASH MEMORY, 2MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit / 128K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; MSL:- RoHS Compliant: No

FLASH MEMORY, 2MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:2Mbit; Flash Memory Configuration:256K x 8bit / 128K x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 08C4135
Product Name Flash Memory, 2Mbit, 70Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details
Memory - 40060167 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details