The CD74HC40105E is a 4-bit x 16-word FIFO register in a 16-pin PDIP package, designed for asynchronous data buffering between systems operating at different rates. It operates with a supply voltage of 2V to 6V and has a wide operating temperature range of -55°C to 125°C. The device features three-state outputs, independent shift-in and shift-out controls, master reset capability, and status indicators for data-in-ready and data-out-ready conditions. It supports cascading for wider data paths and complies with CMOS and LSTTL input logic levels. The package dimensions are 506 mm in length, 13.97 mm in width, with a tube width of 11230 µm and an alignment groove width of 4.32 mm.
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 039869-CD74HC40105E
Packaging: Tube/Rail
Mounting: Through Hole
Memory Size: 64 (16 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
IC FIFO REGISTER 16-DIP
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CD74HC40105E | 039869-CD74HC40105E | 296-9202-5-ND | CD74HC40105E | CD74HC40105E |
| Product Name | CD74HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register | Logic - Logic - FIFOs Memory - CD74HC40105E | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | FIFO |