IC FLASH 4MBIT PARALLEL 32TSOP Product overview: SST39SF040-70-4C-WHE
Manufacturer: Microchip Technology
Win Source Part Number: 030932-SST39SF040-70
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
IC FLASH 4MBIT PARALLEL 32TSOP
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP
FLASH MEMORY, 4MBIT, 70NS, TSOP-32; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; Access RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39SF040-70-4C-WHE | 030932-SST39SF040-70-4C-WHE | SST39SF040-70-4C-WHE-ND | SST39SF040-70-4C-WHE | SST39SF040-70-4C-WHE | SST39SF040-70-4C-WHE | SST39SF040-70-4C-WHE | 44AC2878 |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39SF040-70-4C-WHE | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Flash Memory, 4Mbit, 70Ns, Tsop-32; Flash Memory Type Microchip |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | |||
| Endurance | 10000 Write/Erase Cycles | |||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |