Infineon Technologies AG Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F032B-75EF

Description
FLASH MEMORY, 32MBIT, 75NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH MEMORY, 32MBIT, 75NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8294 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8294
Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8294
FLASH MEMORY, 32MBIT, 75NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

FLASH MEMORY, 32MBIT, 75NS, 40-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:4M x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8294
Product Name Flash Memory, 32Mbit, 75Ns, 40-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XMFB043-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
3 suppliers