Microchip Technology, Inc. Memory SST39LF802C-55-4C-MAQE-T

Description
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39LF802C-55-4C-MAQE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)

FLASH Memory IC 8Mb (512K x 16) Parallel 55ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254306-SST39LF802C-55-4C-MAQE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254306-SST39LF802C-55-4C-MAQE-T
Integrated Circuits (ICs) - Memory 1254306-SST39LF802C-55-4C-MAQE-T
Win Source Part Number: 1254306-SST39LF802C- 55-4C-MAQE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39LF802

Win Source Part Number: 1254306-SST39LF802C-55-4C-MAQE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39LF802

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF802C-55-4C-MAQE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF802C-55-4C-MAQE-T
Memory IC and Storage Component 774-SST39LF802C-55-4C-MAQE-T
IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39LF802C-55-4C-MA QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF802C-55-4 C-MAQE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48WFBGA Product overview: SST39LF802C-55-4C-MAQE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF802C-55-4C-MAQE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 55 ns 48-WFBGA (6x4)

FLASH Memory IC 8Mbit Parallel 55 ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF802C-55-4C-MAQE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF802C-55-4C-MAQE-T
Integrated Circuits (ICs) - Memory - Memory SST39LF802C-55-4C-MAQE-T
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site
IC FLASH 8MBIT PARALLEL 48WFBGA

IC FLASH 8MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39LF802C-55-4C-MAQE-T-ND 1254306-SST39LF802C-55-4C-MAQE-T 774-SST39LF802C-55-4C-MAQE-T SST39LF802C-55-4C-MAQE-T SST39LF802C-55-4C-MAQE-T SST39LF802C-55-4C-MAQE-T
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-WFBGA BGA; 48-WFBGA
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - DM77S184J-MIL - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 70 ns
Density 8 kbits
View Details
2 suppliers
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details