Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39LF020-55-4C-WHE

Description
Win Source Part Number: 1254271-SST39LF020-5 5-4C-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-VSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39LF020
Request a Quote Datasheet
Description
Win Source Part Number: 1254271-SST39LF020-5 5-4C-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-VSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39LF020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254271-SST39LF020-55-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254271-SST39LF020-55-4C-WHE
Integrated Circuits (ICs) - Memory 1254271-SST39LF020-55-4C-WHE
Win Source Part Number: 1254271-SST39LF020-5 5-4C-WHE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 208 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 55 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-VSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39LF020

Win Source Part Number: 1254271-SST39LF020-55-4C-WHE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 208
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-VSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39LF020

Buy Now Datasheet
Memory - SST39LF020-55-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP

FLASH Memory IC 2Mb (256K x 8) Parallel 55ns 32-VSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39LF020-55-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39LF020-55-4C-WHE
Memory IC and Storage Component 774-SST39LF020-55-4C-WHE
IC FLASH 2MBIT PARALLEL 32VSOP Product overview: SST39LF020-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4C -WHE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32VSOP Product overview: SST39LF020-55-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39LF020-55-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39LF020-55-4C-WHE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

FLASH Memory IC 2Mbit Parallel 55 ns 32-VSOP

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39LF020-55-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39LF020-55-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST39LF020-55-4C-WHE
IC FLASH 2MBIT PARALLEL 32VSOP

IC FLASH 2MBIT PARALLEL 32VSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254271-SST39LF020-55-4C-WHE SST39LF020-55-4C-WHE-ND 774-SST39LF020-55-4C-WHE SST39LF020-55-4C-WHE SST39LF020-55-4C-WHE SST39LF020-55-4C-WHE
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 20000 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V -3.3V; 3 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
View Details
Memory - 71256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details