Infineon Technologies AG Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies S25FL064P0XMFI001.

Description
MEMORY, FLASH, 64MB, 3V, SPI, 16SOIC; Memory Size:64Mbit; Flash Memory Configuration:-; Clock Frequency:104MHz; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:1.5ms; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet
Description
MEMORY, FLASH, 64MB, 3V, SPI, 16SOIC; Memory Size:64Mbit; Flash Memory Configuration:-; Clock Frequency:104MHz; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:1.5ms; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies - 59T0076 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies
59T0076
Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies 59T0076
MEMORY, FLASH, 64MB, 3V, SPI, 16SOIC; Memory Size:64Mbit; Flash Memory Configuration:-; Clock Frequency:104MHz; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:1.5ms; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

MEMORY, FLASH, 64MB, 3V, SPI, 16SOIC; Memory Size:64Mbit; Flash Memory Configuration:-; Clock Frequency:104MHz; IC Interface Type:SPI; Memory Case Style:SOIC; No. of Pins:16Pins; Access Time:1.5ms; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 59T0076
Product Name Memory, Flash, 64Mb, 3V, Spi, 16Soic; Memory Size Cypress Infineon Technologies
Memory Category Flash
Data Rate 104 MHz
Access Time 1.50E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 793.559-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers