Microchip Technology, Inc. 5V Memory IC and Storage Component SST27SF010-70-3C-NHE

Description
NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC / IC FLASH Product overview: SST27SF010-70-3C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST27SF010-70-3C -NHE can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC / IC FLASH Product overview: SST27SF010-70-3C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST27SF010-70-3C -NHE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-SST27SF010-70-3C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-SST27SF010-70-3C-NHE
5V Memory IC and Storage Component 774-SST27SF010-70-3C-NHE
NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC / IC FLASH Product overview: SST27SF010-70-3C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST27SF010-70-3C -NHE can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1M-bit 128K x 8 70ns 32-Pin PLCC / IC FLASH Product overview: SST27SF010-70-3C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST27SF010-70-3C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 193250-SST27SF010-70-3C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193250-SST27SF010-70-3C-NHE
Integrated Circuits(ICs) 193250-SST27SF010-70-3C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 193250-SST27SF010-70 -3C-NHE Category: Integrated Circuits(ICs) Family: Memory Family Name: SST27SF010 Alternative Parts (Cross-Reference): CAT28F010NA-12T; CAT28F010GA-12; CAT28F010GA-12T; CAT28F010NA-12; Introduction Date: April 13, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193250-SST27SF010-70-3C-NHE
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: SST27SF010
Alternative Parts (Cross-Reference): CAT28F010NA-12T; CAT28F010GA-12; CAT28F010GA-12T; CAT28F010NA-12;
Introduction Date: April 13, 2005
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-SST27SF010-70-3C-NHE 193250-SST27SF010-70-3C-NHE
Product Name 5V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 315-1345-000 AAA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details