Infineon Technologies AG Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F040B-90EF

Description
IC, FLASH MEM, 4MBIT, 90NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, FLASH MEM, 4MBIT, 90NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8306 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8306
Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8306
IC, FLASH MEM, 4MBIT, 90NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

IC, FLASH MEM, 4MBIT, 90NS, 32-TSOP; Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:512K x 8bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:32Pins; Clock Frequency:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8306
Product Name Ic, Flash Mem, 4Mbit, 90Ns, 32-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
 - 27S19ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL064P0XNFB000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers