Rochester Electronics Memory - Flash - S25FL127SABBHIS00 S25FL127SABBHIS00

Description
Manufacturer: Spansion Win Source Part Number: 892868-S25FL127SABBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 108 MHz 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 338
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 892868-S25FL127SABBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 108 MHz 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 338
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABBHIS00 - 892868-S25FL127SABBHIS00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABBHIS00
892868-S25FL127SABBHIS00
Memory - Flash - S25FL127SABBHIS00 892868-S25FL127SABBHIS00
Manufacturer: Spansion Win Source Part Number: 892868-S25FL127SABBH IS00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 108 MHz 24-BGA (8x6) Package: Tray Package: 24-TBGA Mounting: Surface Mount Part Status: Obsolete Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 338

Manufacturer: Spansion
Win Source Part Number: 892868-S25FL127SABBHIS00
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 108 MHz 24-BGA (8x6)
Package: Tray
Package: 24-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 338

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 892868-S25FL127SABBHIS00 S25FL127SABBHIS00
Product Name Memory - Flash - S25FL127SABBHIS00 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - 8 611 200 762 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - MF28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type CDFP
View Details
6 suppliers