Microchip Technology, Inc. Memory SST26WF016B-104I/MF

Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST26WF016B-104I/MF-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

FLASH Memory IC 16Mb (2M x 8) SPI - Quad I/O 104MHz 8-WDFN (5x6)

Buy Now Datasheet
Quad Memory IC and Storage Component - 774-SST26WF016B-104I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Memory IC and Storage Component
774-SST26WF016B-104I/MF
Quad Memory IC and Storage Component 774-SST26WF016B-104I/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26WF016B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016B-104I /MF can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8WDFN Product overview: SST26WF016B-104I/MF from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST26WF016B-104I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254445-SST26WF016B-104I/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254445-SST26WF016B-104I/MF
Integrated Circuits (ICs) - Memory 1254445-SST26WF016B-104I/MF
Win Source Part Number: 1254445-SST26WF016B- 104I/MF Category: Integrated Circuits (ICs)>Memory Series: SST26 SQI® Package: Tube Standard Package: 98 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 1.65V ~ 1.95V Package / Case: 8-WDFN Exposed Pad Supplier Device Package: 8-WDFN (5x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 104 MHz Write Cycle Time - Word, Page: 1.5ms Memory Interface: SPI - Quad I/O ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST26WF016

Win Source Part Number: 1254445-SST26WF016B-104I/MF
Category: Integrated Circuits (ICs)>Memory
Series: SST26 SQI®
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 8-WDFN Exposed Pad
Supplier Device Package: 8-WDFN (5x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 104 MHz
Write Cycle Time - Word, Page: 1.5ms
Memory Interface: SPI - Quad I/O
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST26WF016

Buy Now Datasheet
Serial Flash, 16Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip - 53X3536 - Newark, An Avnet Company
Chicago, IL, United States
Serial Flash, 16Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip
53X3536
Serial Flash, 16Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip 53X3536
SERIAL FLASH, 16MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

SERIAL FLASH, 16MBIT, 104MHZ, WDFN-8; Flash Memory Type:Serial NOR; Memory Size:16Mbit; Flash Memory Configuration:-; IC Interface Type:SPI, SDI, SQI; Memory Case Style:WDFN; No. of Pins:8Pins; Clock Frequency:104MHz; Access Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - SST26WF016B-104I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

FLASH Memory IC 16Mbit SPI - Quad I/O 104 MHz 8-WDFN (5x6)

Buy Now Datasheet
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST26WF016B-104I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST26WF016B-104I/MF
Integrated Circuits (ICs) - Memory - Memory SST26WF016B-104I/MF
IC FLASH 16MBIT SPI/QUAD 8WDFN

IC FLASH 16MBIT SPI/QUAD 8WDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST26WF016B-104I/MF-ND 774-SST26WF016B-104I/MF 1254445-SST26WF016B-104I/MF 53X3536 SST26WF016B-104I/MF SST26WF016B-104I/MF SST26WF016B-104I/MF SST26WF016B-104I/MF
Product Name Memory Quad Memory IC and Storage Component Integrated Circuits (ICs) - Memory Serial Flash, 16Mbit, 104Mhz, Wdfn-8; Flash Memory Type Microchip Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-WDFN Exposed Pad WDFN 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 1.65V ~ 1.95V 1.65 1.65V ~ 1.95V 1.65V ~ 1.95V 1.65V ~ 1.95V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064LABNFV041-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 27S41ADM/B - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers