Rochester Electronics Memory - Flash - S25FL127SABBHIC00 S25FL127SABBHIC00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932633-S25FL127SABBH IC00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932633-S25FL127SABBH IC00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S25FL127SABBHIC00 - 932633-S25FL127SABBHIC00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S25FL127SABBHIC00
932633-S25FL127SABBHIC00
Memory - Flash - S25FL127SABBHIC00 932633-S25FL127SABBHIC00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932633-S25FL127SABBH IC00 Series: FL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6) Package: Bulk Package: 24-TBGA Mounting: Surface Mount Family Name: S25FL127 Categories: Integrated Circuits (ICs) Case / Package: 24-BGA (8x6) Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932633-S25FL127SABBHIC00
Series: FL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 24-BGA (8x6)
Package: Bulk
Package: 24-TBGA
Mounting: Surface Mount
Family Name: S25FL127
Categories: Integrated Circuits (ICs)
Case / Package: 24-BGA (8x6)
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
IC FLASH 128MBIT SPI/QUAD 24BGA

IC FLASH 128MBIT SPI/QUAD 24BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 932633-S25FL127SABBHIC00 S25FL127SABBHIC00
Product Name Memory - Flash - S25FL127SABBHIC00 Memory
Memory Category Flash Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Controllers - DP8422AV-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - CAT28F001N-12BT - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details