IC FLASH 4MBIT SPI 50MHZ 8SOIC Product overview: SST25VF040B-50-4I-S2
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC
FLASH Memory IC 4Mb (512K x 8) SPI 50MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1102354-SST25VF040B-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 50MHz
Alternative Parts (Cross-Reference): AT45DB041D-SU-SL954;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
FLASH Memory IC 4Mbit SPI 50 MHz 8-SOIC
IC FLASH 4MBIT SPI 50MHZ 8SOIC
IC FLASH 4MBIT SPI 50MHZ 8SOIC
IC FLASH 4MBIT SPI 50MHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST25VF040B-50-4I-S2AF-T | SST25VF040B-50-4I-S2AF-TDKR-ND | 1102354-SST25VF040B-50-4I-S2AF-T | SST25VF040B-50-4I-S2AF-T | SST25VF040B-50-4I-S2AF-T | SST25VF040B-50-4I-S2AF-T | SST25VF040B-50-4I-S2AF-T |
| Product Name | 50MHZ Memory IC and Storage Component | Memory | Memory - Flash - SST25VF040B-50-4I-S2AF-T | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 8 ns | ||||||
| Endurance | 10000 Write/Erase Cycles | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |