Texas Instruments CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register CD54HC40105F3A

Description
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Dallas, TX, United States
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register
CD54HC40105F3A
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register CD54HC40105F3A
High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-CDIP -55 to 125

High Speed CMOS Logic 4-Bit by 16-Word FIFO Register 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
CD54HC40105F3A
Integrated Circuits (ICs) - Logic - FIFOs Memory CD54HC40105F3A
IC FIFO ASYNC 16X4 16CDIP

IC FIFO ASYNC 16X4 16CDIP

Supplier's Site
FIFOs Memory - CD54HC40105F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
CD54HC40105F3A
FIFOs Memory CD54HC40105F3A
Asynchronous FIFO 64 (16 x 4) Uni-Directional 32MHz 16-CDIP

Asynchronous FIFO 64 (16 x 4) Uni-Directional 32MHz 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number CD54HC40105F3A CD54HC40105F3A CD54HC40105F3A
Product Name CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Package Type CDIP DIP; 16-CDIP (0.300\", 7.62mm)
Supply Voltage 8uA 2 V ~ 6 V
Data Rate 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-7PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers
SN74V215 512 x 18 Synchronous FIFO Memory - SN74V215-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
4 suppliers