Infineon Technologies AG Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies AM29F160DT-75EF

Description
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes
Description
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flash Memory product, identified as 16Mbit with a 75ns access time, is a Parallel NOR type memory device manufactured by Cypress Infineon Technologies. It operates on a single 5.0 Volt power supply, which helps minimize overall system power requirements. The memory configuration supports both 2M x 8-bit and 1M x 16-bit formats, making it versatile for various applications. This device features a flexible sector architecture, including multiple sector sizes for efficient memory management. It guarantees a minimum of 1,000,000 write cycles per sector and offers a data retention period of 20 years at 125°C, ensuring reliability over time. The embedded algorithms facilitate automatic programming and erasing, while the device supports features such as sector protection and erase suspend/resume capabilities. The package style is a 48-pin TSOP, compatible with JEDEC standards, and includes a hardware reset pin for easy operation. This product is suitable for applications requiring reliable flash memory with low power consumption and high performance.

Datasheet Summary
Powered by GS/AI

The Flash Memory product, identified as 16Mbit with a 75ns access time, is a Parallel NOR type memory device manufactured by Cypress Infineon Technologies. It operates on a single 5.0 Volt power supply, which helps minimize overall system power requirements. The memory configuration supports both 2M x 8-bit and 1M x 16-bit formats, making it versatile for various applications. This device features a flexible sector architecture, including multiple sector sizes for efficient memory management. It guarantees a minimum of 1,000,000 write cycles per sector and offers a data retention period of 20 years at 125°C, ensuring reliability over time. The embedded algorithms facilitate automatic programming and erasing, while the device supports features such as sector protection and erase suspend/resume capabilities. The package style is a 48-pin TSOP, compatible with JEDEC standards, and includes a hardware reset pin for easy operation. This product is suitable for applications requiring reliable flash memory with low power consumption and high performance.

Suppliers

Company
Product
Description
Supplier Links
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8318 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8318
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8318
FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes

FLASH MEMORY, 16MBIT, 75NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Access Time:75nsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 42K8318
Product Name Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 591289-004-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 774-29705APC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Package Type Bulk
View Details
4 suppliers