Microchip Technology, Inc. RF/IF and RFID - RF Amplifiers SST11CP16-QXCE

Description
Win Source Part Number: 1236233-SST11CP16-QX CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5.1GHz ~ 5.9GHz Gain: 30dB RF Type: WLAN Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST11CP16-QXCE,SST11 CP16-QXCETR,SST11CP1 6-QXCECT,SST11CP16QX CE Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236233-SST11CP16-QX CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5.1GHz ~ 5.9GHz Gain: 30dB RF Type: WLAN Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST11CP16-QXCE,SST11 CP16-QXCETR,SST11CP1 6-QXCECT,SST11CP16QX CE Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236233-SST11CP16-QXCE
RF/IF and RFID - RF Amplifiers 1236233-SST11CP16-QXCE
Win Source Part Number: 1236233-SST11CP16-QX CE Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 5.1GHz ~ 5.9GHz Gain: 30dB RF Type: WLAN Voltage - Supply: 3V ~ 5V Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-UQFN (2x2) ECCN: 3A001A11B Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SST11CP16-QXCE,SST11 CP16-QXCETR,SST11CP1 6-QXCECT,SST11CP16QX CE Product Status: Obsolete

Win Source Part Number: 1236233-SST11CP16-QXCE
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 5.1GHz ~ 5.9GHz
Gain: 30dB
RF Type: WLAN
Voltage - Supply: 3V ~ 5V
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-UQFN (2x2)
ECCN: 3A001A11B
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SST11CP16-QXCE,SST11CP16-QXCETR,SST11CP16-QXCECT,SST11CP16QXCE
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - SST11CP16-QXCETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST11CP16-QXCETR-ND
RF Amplifiers SST11CP16-QXCETR-ND
RF Amplifier IC WLAN 5.1GHz ~ 5.9GHz 12-UQFN (2x2)

RF Amplifier IC WLAN 5.1GHz ~ 5.9GHz 12-UQFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SST11CP16-QXCE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST11CP16-QXCE
RF and Wireless - RF Amplifiers SST11CP16-QXCE
IC AMP WLAN 5.1GHZ-5.9GHZ 12UQFN

IC AMP WLAN 5.1GHZ-5.9GHZ 12UQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1236233-SST11CP16-QXCE SST11CP16-QXCETR-ND SST11CP16-QXCE
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; WLAN
Frequency Range 5100 to 5900 MHz 5100 to 5900 MHz 5100 to 5900 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-30-1000-55-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 1000 MHz
Minimum Gain 55 dB
View Details
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers