Microchip Technology, Inc. RF Amplifiers SST11CP15-QUBE

Description
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 12-UQFN (2x2)
Request a Quote Datasheet
Description
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 12-UQFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SST11CP15-QUBETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SST11CP15-QUBETR-ND
RF Amplifiers SST11CP15-QUBETR-ND
RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 12-UQFN (2x2)

RF Amplifier IC 802.11/WiFi, WLAN 4.9GHz ~ 5.9GHz 12-UQFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SST11CP15-QUBE
749556-SST11CP15-QUBE
RF Amplifiers - SST11CP15-QUBE 749556-SST11CP15-QUBE
Manufacturer: Silicon Storage Technology, Inc Win Source Part Number: 749556-SST11CP15-QUB E Manufacturer Homepage: www.sst.com Reference case: QFN Reference Date Code: 2011+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Storage Technology, Inc
Win Source Part Number: 749556-SST11CP15-QUBE
Manufacturer Homepage: www.sst.com
Reference case: QFN
Reference Date Code: 2011+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - SST11CP15-QUBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SST11CP15-QUBE
RF and Wireless - RF Amplifiers SST11CP15-QUBE
IC AMP 802.11 4.9-5.9GHZ 12UQFN

IC AMP 802.11 4.9-5.9GHZ 12UQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SST11CP15-QUBETR-ND 749556-SST11CP15-QUBE SST11CP15-QUBE
Product Name RF Amplifiers RF Amplifiers - SST11CP15-QUBE RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.11/WiFi, WLAN RF Microwave
Frequency Range 4900 to 5900 MHz 4900 to 5900 MHz
Minimum Gain 26 dB ? to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - 1097086 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2700 to 3800 MHz
Maximum Gain 18 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Specs
Applications RF Microwave
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details