Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors SG2548DW-TR

Description
Win Source Part Number: 1253057-SG2548DW-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply, Supervisor Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 40V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG2548DW-TR Base Product Number: SG2548
Request a Quote Datasheet
Description
Win Source Part Number: 1253057-SG2548DW-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply, Supervisor Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 40V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG2548DW-TR Base Product Number: SG2548
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1253057-SG2548DW-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1253057-SG2548DW-TR
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1253057-SG2548DW-TR
Win Source Part Number: 1253057-SG2548DW-TR Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Power Supply, Supervisor Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 4.8 mA Voltage - Supply: 4.5V ~ 40V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SG2548DW-TR Base Product Number: SG2548

Win Source Part Number: 1253057-SG2548DW-TR
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tape & Reel (TR)
Applications: Power Supply, Supervisor
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 4.8 mA
Voltage - Supply: 4.5V ~ 40V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SG2548DW-TR
Base Product Number: SG2548

Buy Now Datasheet
Power Supply Controllers, Monitors - SG2548DW-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SG2548DW-TR
Power Supply Controllers, Monitors SG2548DW-TR
Power Supply Controller Power Supply, Supervisor 16-SOIC

Power Supply Controller Power Supply, Supervisor 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253057-SG2548DW-TR SG2548DW-TR
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details