Texas Instruments BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBT-V160

Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) - BQ20Z75DBT-V160 - Texas Instruments
Dallas, TX, United States
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM)
BQ20Z75DBT-V160
BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) BQ20Z75DBT-V160
SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) 38-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z75DBT-V160 - 844553-BQ20Z75DBT-V160 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z75DBT-V160
844553-BQ20Z75DBT-V160
PMIC - PMIC - Battery Management - BQ20Z75DBT-V160 844553-BQ20Z75DBT-V160
Manufacturer: Texas Instruments Win Source Part Number: 844553-BQ20Z75DBT-V1 60 Series: Impedance Track™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP Package: 38-TFSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: BQ20Z75 Categories: Integrated Circuits (ICs) Case / Package: 38-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BQ20Z75DBT-V160G4, BQ20Z75DBT-V160G4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 844553-BQ20Z75DBT-V160
Series: Impedance Track™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP
Package: 38-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: BQ20Z75
Categories: Integrated Circuits (ICs)
Case / Package: 38-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BQ20Z75DBT-V160G4, BQ20Z75DBT-V160G4-ND

Buy Now Datasheet
Battery Management - BQ20Z75DBT-V160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z75DBT-V160
Battery Management BQ20Z75DBT-V160
Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z75DBT-V160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z75DBT-V160
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z75DBT-V160
IC GAS GAUGE W/TRACK IMP 38TSSOP

IC GAS GAUGE W/TRACK IMP 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z75DBT-V160 844553-BQ20Z75DBT-V160 BQ20Z75DBT-V160 BQ20Z75DBT-V160
Product Name BQ20Z75-V160 SBS 1.1-Compliant Gas Gauge and Protection-Enabled IC with Impedance Track(TM) PMIC - PMIC - Battery Management - BQ20Z75DBT-V160 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3824-50-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
5 suppliers