Microchip Technology, Inc. Interface - Interface - Specialized - SCH5027-NW SCH5027-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 046787-SCH5027-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-MQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046787-SCH5027-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-MQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH5027-NW - 046787-SCH5027-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH5027-NW
046787-SCH5027-NW
Interface - Interface - Specialized - SCH5027-NW 046787-SCH5027-NW
Manufacturer: Microchip Technology Win Source Part Number: 046787-SCH5027-NW Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 128-MQFP (14x20) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 046787-SCH5027-NW
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 128-MQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - SCH5027-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH5027-NW
Specialized SCH5027-NW
Controller Interface 128-MQFP (14x20)

Controller Interface 128-MQFP (14x20)

Buy Now
Interface - Specialized - SCH5027-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH5027-NW
Interface - Specialized SCH5027-NW
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH5027-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH5027-NW
Integrated Circuits (ICs) - Interface - Specialized SCH5027-NW
IC INTERFACE SPECIALIZED 128MQFP

IC INTERFACE SPECIALIZED 128MQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046787-SCH5027-NW SCH5027-NW SCH5027-NW SCH5027-NW
Product Name Interface - Interface - Specialized - SCH5027-NW Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Package Type QFP; 128-MQFP (14x20) QFP; 128-BFQFP QFP; 128-BFQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 755-CYV15G0204RB-BGXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Data Rate 1.49E6 kbps
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260787-SI32281-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers