100313QC -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
100313QC
Description
BUFFER, 100K SERIES
-
Lingto Electronic Limited
Datasheet
Description
BUFFER, 100K SERIES
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
100313QC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
100313QC |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
2 suppliers
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"38-TFSOP (0.173"", 4.40mm Width)"
View Details