Nordic Semiconductor ASA RF Transceiver ICs NRF51822-CEAA-R7

Description
IC RF TXRX BLE 62WLCSP
Request a Quote Datasheet
Description
IC RF TXRX BLE 62WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF51822-CEAA-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF51822-CEAA-R7TR-ND
RF Transceiver ICs 4823-NRF51822-CEAA-R7TR-ND
IC RF TXRX BLE 62WLCSP

IC RF TXRX BLE 62WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF51822-CEAA-R7TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Telecom - SI32176-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details