Texas Instruments RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) RF-HDT-AJLE-G1

Description
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape)
Request a Quote Datasheet
Description
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape)
RF-HDT-AJLE-G1
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) RF-HDT-AJLE-G1
RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape)

RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape)

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - RF-HDT-AJLE-G1 - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
RF-HDT-AJLE-G1
RFID, RF Access, Monitoring ICs RF-HDT-AJLE-G1
IC RFID TRANSP 13.56MHZ WAFER

IC RFID TRANSP 13.56MHZ WAFER

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - RF-HDT-AJLE-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
RF-HDT-AJLE-G1
RFID, RF Access, Monitoring ICs RF-HDT-AJLE-G1
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 Die

RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3 Die

Buy Now

Technical Specifications

  Texas Instruments ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number RF-HDT-AJLE-G1 RF-HDT-AJLE-G1 RF-HDT-AJLE-G1
Product Name RF-HDT-AJLE Tag-it(TM) HF-I Standard Transponder Chip (Wafer, bumped, inked, grind, sawn on tape) RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 13.56 MHz 13.56 MHz
Operating Temperature -25 to 70 C (-13 to 158 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RFID Reader Modules - RR-IDISC-PR101-USB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 145mm x 85mm x 31mm, USB
View Details
CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB - CC2540F256RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers