Microchip Technology, Inc. 500V RF MOSFET RF-MOSFET-500V

Description
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Description
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)
Datasheet
Datasheet Summary
Powered by GS/AI

The ARF469A and ARF469B are N-channel enhancement mode RF power MOSFETs designed for push-pull amplifier applications up to 45 MHz, offering 350 W output power at 40.68 MHz with 16 dB gain in Class AB and 75% efficiency in Class C. Housed in a TO-264 package, they feature a drain-source voltage rating of 500 V, continuous drain current of 30 A, and a thermal resistance of 0.28 °C/W. They operate from -55 °C to 150 °C junction temperature and comply with AEC-Q200 qualification standards. The devices are optimized for linear and high-efficiency operation with a symmetric pinout for easy implementation as a matched pair.

Datasheet Summary
Powered by GS/AI

The ARF469A and ARF469B are N-channel enhancement mode RF power MOSFETs designed for push-pull amplifier applications up to 45 MHz, offering 350 W output power at 40.68 MHz with 16 dB gain in Class AB and 75% efficiency in Class C. Housed in a TO-264 package, they feature a drain-source voltage rating of 500 V, continuous drain current of 30 A, and a thermal resistance of 0.28 °C/W. They operate from -55 °C to 150 °C junction temperature and comply with AEC-Q200 qualification standards. The devices are optimized for linear and high-efficiency operation with a symmetric pinout for easy implementation as a matched pair.

Suppliers

Company
Product
Description
Supplier Links
500V RF MOSFET - RF-MOSFET-500V - Microchip Technology, Inc.
Chandler, AZ, United States
500V RF MOSFET
RF-MOSFET-500V
500V RF MOSFET RF-MOSFET-500V
The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries. The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration. Additional Features Semi-Cap (6, 13, 27, 40MHz) Industrial Glass (6, 13, 27, 40MHz) PV Cells (6, 13, 27, 40MHz) Flat Panel Displays (6, 13, 27, 40MHz) Mass Spectrometry (13, 27MHz) Dielectric Heating (2 to 40MHz) Machine Tools (6, 13, 27MHz) Drilling (6, 13, 27MHz) Marking (13, 27, 40, 81, 108MHz) Cutting (6, 13, 27MHz) MRI (8 to 36, 64, 128 300MHz) Laser Scalpel (13, 27, 40, 81, 108MHz) Diathermy/Hypertherm ia (8MHz) Chemical Analysis (13, 27MHz) Marine Radio (2 to 40MHz) HF Radio (2 to 40MHz) FM Broadcast (87 to 108MHz)

The ARF family of RF power MOSFETs is optimized for applications requiring frequencies as high as 150 MHz and operating voltages as high as 400V. Historically, RF power MOSFETs were limited to applications of 50V or less. This limitation has been removed by combining Microchip’s high-voltage MOSFET technology with RF-specific die geometries.
The DRF1300 and DRF1301 have two independent channels, each containing a driver and RF MOSFET in a push-pull configuration. The DRF1400 is a half-bridge hybrid with symmetrically oriented leads that can be easily configured into a full-bridge converter. All DRF parts feature a proprietary anti-ring function to eliminate cross conduction in bridge or push-pull topologies. All DRF parts can be externally selected in either an inverting or non-inverting configuration.

Additional Features

  • Semi-Cap (6, 13, 27, 40MHz)
  • Industrial Glass (6, 13, 27, 40MHz)
  • PV Cells (6, 13, 27, 40MHz)
  • Flat Panel Displays (6, 13, 27, 40MHz)
  • Mass Spectrometry (13, 27MHz)
  • Dielectric Heating (2 to 40MHz)
  • Machine Tools (6, 13, 27MHz)
  • Drilling (6, 13, 27MHz)
  • Marking (13, 27, 40, 81, 108MHz)
  • Cutting (6, 13, 27MHz)
  • MRI (8 to 36, 64, 128 300MHz)
  • Laser Scalpel (13, 27, 40, 81, 108MHz)
  • Diathermy/Hyperthermia (8MHz)
  • Chemical Analysis (13, 27MHz)
  • Marine Radio (2 to 40MHz)
  • HF Radio (2 to 40MHz)
  • FM Broadcast (87 to 108MHz)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number RF-MOSFET-500V
Product Name 500V RF MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - AUIRF3710ZS - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type D2PAK
View Details
7 suppliers
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers