Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C104E14F

Description
Win Source Part Number: 1087970-RE46C104E14F Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Horn Driver Package: Tube Standard Package: 30 Output Type: Logic Input Type: Logic Current - Supply: 500 µA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): TLC339MN; MCP6004-I/P; MCP6004-E/P; LM339NG; LM324NG; LM2901NG; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: RE46C104
Request a Quote Datasheet
Description
Win Source Part Number: 1087970-RE46C104E14F Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Horn Driver Package: Tube Standard Package: 30 Output Type: Logic Input Type: Logic Current - Supply: 500 µA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): TLC339MN; MCP6004-I/P; MCP6004-E/P; LM339NG; LM324NG; LM2901NG; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: RE46C104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - 1087970-RE46C104E14F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
1087970-RE46C104E14F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces 1087970-RE46C104E14F
Win Source Part Number: 1087970-RE46C104E14F Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces Type: Horn Driver Package: Tube Standard Package: 30 Output Type: Logic Input Type: Logic Current - Supply: 500 µA Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 50°C Alternative Parts (Cross-Reference): TLC339MN; MCP6004-I/P; MCP6004-E/P; LM339NG; LM324NG; LM2901NG; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: RE46C104

Win Source Part Number: 1087970-RE46C104E14F
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Horn Driver
Package: Tube
Standard Package: 30
Output Type: Logic
Input Type: Logic
Current - Supply: 500 µA
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 50°C
Alternative Parts (Cross-Reference): TLC339MN; MCP6004-I/P; MCP6004-E/P; LM339NG; LM324NG; LM2901NG;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: RE46C104

Buy Now Datasheet
Dual Interface Transceiver IC - 752-RE46C104E14F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
752-RE46C104E14F
Dual Interface Transceiver IC 752-RE46C104E14F
IC HORN DRIVER DUAL 14DIP Product overview: RE46C104E14F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C104E14F can be used for catalog matching and distributor lookup.

IC HORN DRIVER DUAL 14DIP Product overview: RE46C104E14F from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-RE46C104E14F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - RE46C104E14F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
RE46C104E14F
Sensor and Detector Interfaces RE46C104E14F
IC HORN DRIVER DUAL 14DIP

IC HORN DRIVER DUAL 14DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - RE46C104E14F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
RE46C104E14F
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces RE46C104E14F
IC HORN DRIVER DUAL 14DIP

IC HORN DRIVER DUAL 14DIP

Supplier's Site
Interface - Sensor and Detector Interfaces - RE46C104E14F - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
RE46C104E14F
Interface - Sensor and Detector Interfaces RE46C104E14F
IC HORN DRIVER DUAL 14DIP

IC HORN DRIVER DUAL 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087970-RE46C104E14F 752-RE46C104E14F RE46C104E14F RE46C104E14F RE46C104E14F
Product Name Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Dual Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3210-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Telecom - SI3203-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers