Microchip Technology, Inc. Interface - Interface - Controllers - PM5422D-FGI PM5422D-FGI

Description
Manufacturer: Microchip Technology Win Source Part Number: 930737-PM5422D-FGI Features: Ethernet - IEEE 802.3 PCI Interface Package: Tray Part Status: Not For New Designs Family Name: PM5422 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930737-PM5422D-FGI Features: Ethernet - IEEE 802.3 PCI Interface Package: Tray Part Status: Not For New Designs Family Name: PM5422 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PM5422D-FGI - 930737-PM5422D-FGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PM5422D-FGI
930737-PM5422D-FGI
Interface - Interface - Controllers - PM5422D-FGI 930737-PM5422D-FGI
Manufacturer: Microchip Technology Win Source Part Number: 930737-PM5422D-FGI Features: Ethernet - IEEE 802.3 PCI Interface Package: Tray Part Status: Not For New Designs Family Name: PM5422 Categories: Integrated Circuits (ICs) ECCN: 5A991C Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930737-PM5422D-FGI
Features: Ethernet - IEEE 802.3 PCI Interface
Package: Tray
Part Status: Not For New Designs
Family Name: PM5422
Categories: Integrated Circuits (ICs)
ECCN: 5A991C
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Controllers - PM5422D-FGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PM5422D-FGI
Controllers PM5422D-FGI
Ethernet IEEE 802.3 PCI Interface

Ethernet IEEE 802.3 PCI Interface

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - PM5422D-FGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PM5422D-FGI
Integrated Circuits (ICs) - Interface - Controllers PM5422D-FGI
IC ETHERNET PCI META 20G

IC ETHERNET PCI META 20G

Supplier's Site
Interface - Controllers - PM5422D-FGI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PM5422D-FGI
Interface - Controllers PM5422D-FGI
IC ETHERNET PCI META 20G

IC ETHERNET PCI META 20G

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930737-PM5422D-FGI PM5422D-FGI PM5422D-FGI PM5422D-FGI
Product Name Interface - Interface - Controllers - PM5422D-FGI Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details