Infineon Technologies AG Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT CY23EP05SXC-1HT

Description
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY23EP05SXC-1HT
Request a Quote
Description
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY23EP05SXC-1HT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY23EP05 is a 2.5 V or 3.3 V zero delay buffer with five low-skew clock outputs, designed to distribute high-speed clocks with minimal jitter. It features a typical output-output skew of 30 ps, 22 ps typical cycle-to-cycle jitter, and 13 ps typical period jitter. The device operates from 10 MHz to 220 MHz and includes an on-chip PLL with feedback from the CLKOUT pin. It is available in an 8-pin SOIC package and supports industrial temperature operation. The -1H variant, which this part is, provides higher drive strength compared to the standard -1 version. The CLKOUT pin allows adjustment of input-output delay through load tuning. The part enters a low-current power-down mode (<25 µA) when the input frequency falls below approximately 2 MHz.

Datasheet Summary
Powered by GS/AI

The CY23EP05 is a 2.5 V or 3.3 V zero delay buffer with five low-skew clock outputs, designed to distribute high-speed clocks with minimal jitter. It features a typical output-output skew of 30 ps, 22 ps typical cycle-to-cycle jitter, and 13 ps typical period jitter. The device operates from 10 MHz to 220 MHz and includes an on-chip PLL with feedback from the CLKOUT pin. It is available in an 8-pin SOIC package and supports industrial temperature operation. The -1H variant, which this part is, provides higher drive strength compared to the standard -1 version. The CLKOUT pin allows adjustment of input-output delay through load tuning. The part enters a low-current power-down mode (<25 µA) when the input frequency falls below approximately 2 MHz.

Suppliers

Company
Product
Description
Supplier Links
Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT - CY23EP05SXC-1HT - Infineon Technologies AG
Neubiberg, Germany
Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT
CY23EP05SXC-1HT
Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT CY23EP05SXC-1HT
Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY23EP05SXC-1HT

Home // Products // Clocks and timing solutions // CYPRESS™ Buffers // CY23EP05SXC-1HT

Supplier's Site Datasheet
 - CY23EP05SXC-1HT - Rochester Electronics
Newburyport, MA, United States
CY23EP05SXC - Clock Distribution

CY23EP05SXC - Clock Distribution

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23EP05SXC-1HTTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY23EP05SXC-1HTTR-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY23EP05SXC-1HTTR-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 200MHz, 220MHz 1 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY23EP05SXC-1HT
Clock and Timing IC 728-CY23EP05SXC-1HT
IC FANOUT BUFFER 8SOIC Product overview: CY23EP05SXC-1HT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY23EP05SXC-1HT can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER 8SOIC Product overview: CY23EP05SXC-1HT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY23EP05SXC-1HT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23EP05SXC-1HT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY23EP05SXC-1HT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY23EP05SXC-1HT
IC CLK ZDB 5OUT 220MHZ 8SOIC

IC CLK ZDB 5OUT 220MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks
Product Number CY23EP05SXC-1HT CY23EP05SXC-1HT 448-CY23EP05SXC-1HTTR-ND 728-CY23EP05SXC-1HT CY23EP05SXC-1HT
Product Name Clocks and timing solutions - CYPRESS™ Buffers - CY23EP05SXC-1HT Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Real Time Clock Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface CMOS LVCMOS LVCMOS
Package Type PG-DSO-8 Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.5 to 3.3 volts 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1H - CY2308SXI-1H - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY27410LTXI-007-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22801KSXI-026TTR-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers