Microchip Technology, Inc. Quad DC Power Monitor with Accumulation PAC1934

Description
The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1 ms to up to 36 hours. Bus voltage, sense resistor voltage, and accumulated proportional power are stored in registers for retrieval by the system master or embedded controller. The sampling rate and energy integration period can be controlled over SMBus or I2C. Active channel selection, one-shot measurements, and other controls are also configurable. The PAC1934 uses real time calibration to minimize offset and gain errors. No input filters are required for this device. For product comparison, please consider: PAC1934 Additional Features High-Side Current Sensor (4 Channels) 100 mV full scale voltage sense range, 16-bit resolution Bidirectional or unidirectional options Wide Bus Voltage Measurement Range 0V to 32V, 16-Bit Resolution 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-Bit Power Results for Energy Measurement 48-bit power accumulator register for recording data 24-bit accumulator count User programmable sampling rates of 8, 64, 256, 1024 samples per second 36 hours of power data accumulation at 8 samples per second 2.7V to 5.5V Supply Operation Separate I/O Pin for Digital I/O 1.62-5.5V I2C® Fast Mode Plus (1Mp/S) and SMBus 3.0 WLCSP package (2.225 x 2.17) Applications WIN10 laptop, tablet, workstation, cell phone Networking Automotive Linux® Systems Linux, Microsoft®, and Cloud Servers Industrial
Datasheet
Description
The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1 ms to up to 36 hours. Bus voltage, sense resistor voltage, and accumulated proportional power are stored in registers for retrieval by the system master or embedded controller. The sampling rate and energy integration period can be controlled over SMBus or I2C. Active channel selection, one-shot measurements, and other controls are also configurable. The PAC1934 uses real time calibration to minimize offset and gain errors. No input filters are required for this device. For product comparison, please consider: PAC1934 Additional Features High-Side Current Sensor (4 Channels) 100 mV full scale voltage sense range, 16-bit resolution Bidirectional or unidirectional options Wide Bus Voltage Measurement Range 0V to 32V, 16-Bit Resolution 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-Bit Power Results for Energy Measurement 48-bit power accumulator register for recording data 24-bit accumulator count User programmable sampling rates of 8, 64, 256, 1024 samples per second 36 hours of power data accumulation at 8 samples per second 2.7V to 5.5V Supply Operation Separate I/O Pin for Digital I/O 1.62-5.5V I2C® Fast Mode Plus (1Mp/S) and SMBus 3.0 WLCSP package (2.225 x 2.17) Applications WIN10 laptop, tablet, workstation, cell phone Networking Automotive Linux® Systems Linux, Microsoft®, and Cloud Servers Industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad DC Power Monitor with Accumulation - PAC1934 - Microchip Technology, Inc.
Chandler, AZ, United States
Quad DC Power Monitor with Accumulation
PAC1934
Quad DC Power Monitor with Accumulation PAC1934
The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1 ms to up to 36 hours. Bus voltage, sense resistor voltage, and accumulated proportional power are stored in registers for retrieval by the system master or embedded controller. The sampling rate and energy integration period can be controlled over SMBus or I2C. Active channel selection, one-shot measurements, and other controls are also configurable. The PAC1934 uses real time calibration to minimize offset and gain errors. No input filters are required for this device. For product comparison, please consider: PAC1934 Additional Features High-Side Current Sensor (4 Channels) 100 mV full scale voltage sense range, 16-bit resolution Bidirectional or unidirectional options Wide Bus Voltage Measurement Range 0V to 32V, 16-Bit Resolution 1% Power Measurement Accuracy Over a Wide Dynamic Range On-Chip Accumulation of 28-Bit Power Results for Energy Measurement 48-bit power accumulator register for recording data 24-bit accumulator count User programmable sampling rates of 8, 64, 256, 1024 samples per second 36 hours of power data accumulation at 8 samples per second 2.7V to 5.5V Supply Operation Separate I/O Pin for Digital I/O 1.62-5.5V I2C® Fast Mode Plus (1Mp/S) and SMBus 3.0 WLCSP package (2.225 x 2.17) Applications WIN10 laptop, tablet, workstation, cell phone Networking Automotive Linux® Systems Linux, Microsoft®, and Cloud Servers Industrial

The PAC1934 is a four channel power/energy monitor with current sensor amplifier and bus voltage monitors that feed high resolution ADCs. Digital circuitry performs power calculations and energy accumulation. The PAC1934 enables energy monitoring with integration periods from 1 ms to up to 36 hours. Bus voltage, sense resistor voltage, and accumulated proportional power are stored in registers for retrieval by the system master or embedded controller.

The sampling rate and energy integration period can be controlled over SMBus or I2C. Active channel selection, one-shot measurements, and other controls are also configurable. The PAC1934 uses real time calibration to minimize offset and gain errors. No input filters are required for this device.

For product comparison, please consider: PAC1934

Additional Features

    • High-Side Current Sensor (4 Channels)
      • 100 mV full scale voltage sense range, 16-bit resolution
      • Bidirectional or unidirectional options
    • Wide Bus Voltage Measurement Range 0V to 32V, 16-Bit Resolution
    • 1% Power Measurement Accuracy Over a Wide Dynamic Range
    • On-Chip Accumulation of 28-Bit Power Results for Energy Measurement
      • 48-bit power accumulator register for recording data
      • 24-bit accumulator count
      • User programmable sampling rates of 8, 64, 256, 1024 samples per second
      • 36 hours of power data accumulation at 8 samples per second
    • 2.7V to 5.5V Supply Operation
    • Separate I/O Pin for Digital I/O 1.62-5.5V
    • I2C® Fast Mode Plus (1Mp/S) and SMBus 3.0
    • WLCSP package (2.225 x 2.17)
    Applications
    • WIN10 laptop, tablet, workstation, cell phone
    • Networking
    • Automotive
    • Linux® Systems
    • Linux, Microsoft®, and Cloud Servers
    • Industrial
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PAC1934
Product Name Quad DC Power Monitor with Accumulation
Type ['UQFN', 'WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ALPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details